Rubycon Corporation Aluminum Electrolytic Capacitors 10YXG3300MEFC12.5X25

Description
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1714-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1714-ND
Aluminum Electrolytic Capacitors 1189-1714-ND
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Yxg Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4724 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
08X4724
Aluminium Electrolytic Capacitor, Yxg Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 08X4724
Aluminium Electrolytic Capacitor, YXG Series, 3300 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 3300 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Radial; Capacitance Rubycon - 54T4239 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Radial; Capacitance Rubycon
54T4239
Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Radial; Capacitance Rubycon 54T4239
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 10V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 10V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 10YXG3300MEFC12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10YXG3300MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 10YXG3300MEFC12.5X25
CAP ALUM 3300UF 20% 10V RADIAL

CAP ALUM 3300UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1714-ND 08X4724 54T4239 10YXG3300MEFC12.5X25
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details