Cap Aluminum Lytic 470uF 10V 20% (8 X 11.5mm) Radial 3.5mm 400mA 6000h 105°C Ammo Product overview: 10YXF470MEFCT78X11.5
Manufacturer: Rubycon
Win Source Part Number: 1330254-10YXF470MEFC
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 250 mOhms
Lifetime @ Temp.: 6000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 10YXF470MEFCT78X11.5
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 300 mA @ 120 Hz
Ripple Current @ High Frequency: 400 mA @ 100 kHz
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
CAP ALUM 470UF 20% 10V RADIAL
CAP ALUM 470UF 20% 10V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-10YXF470MEFCT78X11.5 | 1330254-10YXF470MEFCT78X11.5 | 1189-3705-3-ND | 10YXF470MEFCT78X11.5 | 10YXF470MEFCT78X11.5 |
| Product Name | 470uF 10V 400mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |