Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 10YXF1000MEFC10X16

Description
Win Source Part Number: 1358103-10YXF1000MEF C10X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXF Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 6000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 577.5 mA @ 120 Hz Ripple Current @ High Frequency: 770 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 120 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1358103-10YXF1000MEF C10X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXF Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 6000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 577.5 mA @ 120 Hz Ripple Current @ High Frequency: 770 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 120 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358103-10YXF1000MEFC10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358103-10YXF1000MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 1358103-10YXF1000MEFC10X16
Win Source Part Number: 1358103-10YXF1000MEF C10X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXF Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 6000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 577.5 mA @ 120 Hz Ripple Current @ High Frequency: 770 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 120 mOhms

Win Source Part Number: 1358103-10YXF1000MEFC10X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXF
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 577.5 mA @ 120 Hz
Ripple Current @ High Frequency: 770 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 120 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1877-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1877-ND
Aluminum Electrolytic Capacitors 1189-1877-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000uF 10V 770mA Capacitor
58-10YXF1000MEFC10X16
1000uF 10V 770mA Capacitor 58-10YXF1000MEFC10X16
Cap Aluminum Lytic 1000uF 10V 20% (10 X 16mm) Radial 5mm 770mA 6000h 105°C Bulk Product overview: 10YXF1000MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 770mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 770mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXF1000MEFC10X1 6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 10V 20% (10 X 16mm) Radial 5mm 770mA 6000h 105°C Bulk Product overview: 10YXF1000MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 770mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 770mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXF1000MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10YXF1000MEFC10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10YXF1000MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 10YXF1000MEFC10X16
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site
Cap, 1000Μf, 10V, 20%; Capacitance Rubycon - 49AC8741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, 20%; Capacitance Rubycon
49AC8741
Cap, 1000Μf, 10V, 20%; Capacitance Rubycon 49AC8741
CAP, 1000µF, 10V, 20%; Capacitance:1000µF; Voltage Rating:10V; Product Range:YXF Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1000µF, 10V, 20%; Capacitance:1000µF; Voltage Rating:10V; Product Range:YXF Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 10YXF1000MEFC10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
10YXF1000MEFC10X16
Aluminum Electrolytic Capacitors 10YXF1000MEFC10X16
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358103-10YXF1000MEFC10X16 1189-1877-ND 58-10YXF1000MEFC10X16 10YXF1000MEFC10X16 49AC8741 10YXF1000MEFC10X16
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 1000uF 10V 770mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Μf, 10V, 20%; Capacitance Rubycon Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1833336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details