Rubycon Corporation Automotive SMD 220uF 10V Capacitor 10TXV220M6.3X8

Description
Cap Aluminum Lytic 220uF 10V 20% (6.3 X 8mm) SMD 0.7 Ohm 110mA 1000h 125°C Automotive T/R Product overview: 10TXV220M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10TXV220M6.3X8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 10V 20% (6.3 X 8mm) SMD 0.7 Ohm 110mA 1000h 125°C Automotive T/R Product overview: 10TXV220M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10TXV220M6.3X8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 220uF 10V Capacitor
58-10TXV220M6.3X8
Automotive SMD 220uF 10V Capacitor 58-10TXV220M6.3X8
Cap Aluminum Lytic 220uF 10V 20% (6.3 X 8mm) SMD 0.7 Ohm 110mA 1000h 125°C Automotive T/R Product overview: 10TXV220M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10TXV220M6.3X8 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 10V 20% (6.3 X 8mm) SMD 0.7 Ohm 110mA 1000h 125°C Automotive T/R Product overview: 10TXV220M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10TXV220M6.3X8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2113-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2113-6-ND
Aluminum Electrolytic Capacitors 1189-2113-6-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm 1000 Hrs @ 125°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm 1000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2113-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2113-1-ND
Aluminum Electrolytic Capacitors 1189-2113-1-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm 1000 Hrs @ 125°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm 1000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2113-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2113-2-ND
Aluminum Electrolytic Capacitors 1189-2113-2-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm 1000 Hrs @ 125°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm 1000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10TXV220M6.3X8 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10TXV220M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 10TXV220M6.3X8
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-10TXV220M6.3X8 1189-2113-6-ND 1189-2113-1-ND 10TXV220M6.3X8
Product Name Automotive SMD 220uF 10V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers