Rubycon Corporation Aluminum Electrolytic Capacitors 10TRV680M10X10.5

Description
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3530-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3530-1-ND
Aluminum Electrolytic Capacitors 1189-3530-1-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3530-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3530-2-ND
Aluminum Electrolytic Capacitors 1189-3530-2-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3530-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3530-6-ND
Aluminum Electrolytic Capacitors 1189-3530-6-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10TRV680M10X10.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10TRV680M10X10.5
Capacitors - Aluminum Electrolytic Capacitors 10TRV680M10X10.5
CAP ALUM 680UF 20% 10V SMD

CAP ALUM 680UF 20% 10V SMD

Supplier's Site
Cap, 680Μf, 10V, Smd; Ae Capacitor Case Rubycon - 91Y7180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 10V, Smd; Ae Capacitor Case Rubycon
91Y7180
Cap, 680Μf, 10V, Smd; Ae Capacitor Case Rubycon 91Y7180
CAP, 680µF, 10V, SMD; AE Capacitor Case:Radial Can; Capacitance:680µF; Voltage Rating:10V; ESR:0.12ohm; Product Range:TRV Series; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 680µF, 10V, SMD; AE Capacitor Case:Radial Can; Capacitance:680µF; Voltage Rating:10V; ESR:0.12ohm; Product Range:TRV Series; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3530-1-ND 1189-3530-6-ND 10TRV680M10X10.5 91Y7180
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 680Μf, 10V, Smd; Ae Capacitor Case Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers