The Rubycon TRV Series capacitor, part number 91Y7176, features a capacitance of 330OºF and a rated voltage of 10V. It operates within a temperature range of -40°C to +105°C and has a load life of 8000 hours at 105°C. The capacitor exhibits low impedance characteristics, with an equivalent series resistance (ESR) of 0.15 ohms. It is compliant with RoHS standards, making it suitable for environmentally conscious applications. The leakage current is specified as I = 0.01CV or 3OºA, whichever is greater, after two minutes of applying the rated voltage. This component is designed for surface mount applications, making it a versatile choice for various electronic projects.
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Cap Aluminum Lytic 330uF 10V 20% (8 X 10.5mm) SMD 600mA 8000h 105°C Product overview: 10TRV330M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10TRV330M8X10.5 can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 10V SMD
CAP, 330µF, 10V, SMD; AE Capacitor Case:Radial Can; Capacitance:330µF; Voltage Rating:10V; ESR:0.15ohm; Product Range:TRV Series; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3529-2-ND | 1189-3529-6-ND | 58-10TRV330M8X10.5 | 10TRV330M8X10.5 | 91Y7176 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 330uF 10V 600mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 330Μf, 10V, Smd; Ae Capacitor Case Rubycon |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |