Rubycon Corporation Aluminum Electrolytic Capacitors 10TKV680M8X10.5

Description
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2064-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2064-6-ND
Aluminum Electrolytic Capacitors 1189-2064-6-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2064-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2064-2-ND
Aluminum Electrolytic Capacitors 1189-2064-2-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2064-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2064-1-ND
Aluminum Electrolytic Capacitors 1189-2064-1-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 680uF 10V Capacitor
58-10TKV680M8X10.5
Automotive SMD 680uF 10V Capacitor 58-10TKV680M8X10.5
Cap Aluminum Lytic 680uF 10V 20% (8 X 10.5mm) SMD 0.08 Ohm 850mA 2000h 105°C Automotive T/R Product overview: 10TKV680M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 680uF, 10V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 680uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10TKV680M8X10.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 10V 20% (8 X 10.5mm) SMD 0.08 Ohm 850mA 2000h 105°C Automotive T/R Product overview: 10TKV680M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 680uF, 10V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 680uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10TKV680M8X10.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360285-10TKV680M8X10.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360285-10TKV680M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 1360285-10TKV680M8X10.5
Win Source Part Number: 1360285-10TKV680M8X1 0.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: TKV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.413" (10.50mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360285-10TKV680M8X10.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: TKV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 80mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 510 mA @ 120 Hz
Ripple Current @ High Frequency: 850 mA @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.413" (10.50mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10TKV680M8X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10TKV680M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 10TKV680M8X10.5
CAP ALUM 680UF 20% 10V SMD

CAP ALUM 680UF 20% 10V SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
10TKV680M8X10.5
Capacitors >> Aluminum Electrolytic Capacitors - SMD 10TKV680M8X10.5
680uF 10V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

680uF 10V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2064-6-ND 1189-2064-2-ND 58-10TKV680M8X10.5 1360285-10TKV680M8X10.5 10TKV680M8X10.5 10TKV680M8X10.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive SMD 680uF 10V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details