Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 10RX302200M12.5X25

Description
Win Source Part Number: 1357950-10RX302200M1 2.5X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: RX30 Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 4000 Hrs @ 130°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 1.144 A @ 120 Hz Ripple Current @ High Frequency: 1.43 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.043" (26.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 40 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1357950-10RX302200M1 2.5X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: RX30 Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 4000 Hrs @ 130°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 1.144 A @ 120 Hz Ripple Current @ High Frequency: 1.43 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.043" (26.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 40 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1357950-10RX302200M12.5X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357950-10RX302200M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 1357950-10RX302200M12.5X25
Win Source Part Number: 1357950-10RX302200M1 2.5X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: RX30 Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 4000 Hrs @ 130°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 1.144 A @ 120 Hz Ripple Current @ High Frequency: 1.43 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.043" (26.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 40 mOhms

Win Source Part Number: 1357950-10RX302200M12.5X25
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: RX30
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 4000 Hrs @ 130°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 1.144 A @ 120 Hz
Ripple Current @ High Frequency: 1.43 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.043" (26.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 40 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 10RX302200M12.5X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10RX302200M12.5X25-ND
Aluminum Electrolytic Capacitors 10RX302200M12.5X25-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

Buy Now Datasheet
Singapore, Singapore
Automotive 2200uF 10V 1430mA Capacitor
58-10RX302200M12.5X25
Automotive 2200uF 10V 1430mA Capacitor 58-10RX302200M12.5X25
Cap Aluminum Lytic 2200uF 10V 20% (12.5 X 25mm) Radial 5mm 1430mA 4000h 130°C Automotive Bulk Product overview: 10RX302200M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 10V, 1430mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 10V, 1430mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10RX302200M12.5X2 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 10V 20% (12.5 X 25mm) Radial 5mm 1430mA 4000h 130°C Automotive Bulk Product overview: 10RX302200M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 10V, 1430mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 10V, 1430mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10RX302200M12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 10RX302200M12.5X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
10RX302200M12.5X25
Aluminum Electrolytic Capacitors 10RX302200M12.5X25
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10RX302200M12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10RX302200M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 10RX302200M12.5X25
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1357950-10RX302200M12.5X25 10RX302200M12.5X25-ND 58-10RX302200M12.5X25 10RX302200M12.5X25 10RX302200M12.5X25
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive 2200uF 10V 1430mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details