Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Polar
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Cap Aluminum Lytic 2200uF 10V 20% (10 X 16mm) Radial 5mm 860mA 2000h 105°C Bulk Product overview: 10PX2200MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 10V, 860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 10V, 860mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10PX2200MEFC10X16
CAP ALUM 2200UF 20% 10V RADIAL
CAP ALUM 2200UF 20% 10V RADIAL
2200uF 10V ±20% 989mA@10kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 10V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, PX Series, 2200 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1055-ND | 58-10PX2200MEFC10X16 | 10PX2200MEFC10X16 | 10PX2200MEFC10X16 | 10PX2200MEFC10X16 | 39T8327 | 08X4714 | |
| Product Name | Connectors,Interconnects | Aluminum Electrolytic Capacitors | 2200uF 10V 860mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminum Electrolytic Capacitor, 2200Uf, 10V, 20%, Radial; Capacitance Rubycon | Aluminium Electrolytic Capacitor, Px Series, 2200 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon |
| Capacitance Range | 0.2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |