Rubycon Corporation Aluminum Electrolytic Capacitors 10MS7220MEFC8X7

Description
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 10MS7220MEFC8X7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10MS7220MEFC8X7-ND
Aluminum Electrolytic Capacitors 10MS7220MEFC8X7-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1113578-10MS7220MEFC8X7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1113578-10MS7220MEFC8X7
Capacitors - Aluminum Electrolytic Capacitors 1113578-10MS7220MEFC8X7
Win Source Part Number: 1113578-10MS7220MEFC 8X7 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MS7 Package: Bulk Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 5,000 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): 10MS7220MEFC 8X7; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 165 mA @ 120 Hz Ripple Current @ High Frequency: 198 mA @ 10 kHz

Win Source Part Number: 1113578-10MS7220MEFC8X7
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MS7
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 5,000
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): 10MS7220MEFC 8X7;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 165 mA @ 120 Hz
Ripple Current @ High Frequency: 198 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10MS7220MEFC8X7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10MS7220MEFC8X7
Capacitors - Aluminum Electrolytic Capacitors 10MS7220MEFC8X7
CAP ALUM 220UF 20% 10V RADIAL

CAP ALUM 220UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 10MS7220MEFC8X7-ND 1113578-10MS7220MEFC8X7 10MS7220MEFC8X7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers