Rubycon Corporation Aluminium Capacitors 10ML100MEFC6.3X5

Description
Capacitor Al 105deg 100uF 10V 6.3x5
Request a Quote Datasheet
Description
Capacitor Al 105deg 100uF 10V 6.3x5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7047801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047801
Aluminium Capacitors 7047801
Capacitor Al 105deg 100uF 10V 6.3x5

Capacitor Al 105deg 100uF 10V 6.3x5

Supplier's Site
Aluminium Capacitors - 7047801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047801P
Aluminium Capacitors 7047801P
Capacitor Al 105deg 100uF 10V 6.3x5

Capacitor Al 105deg 100uF 10V 6.3x5

Supplier's Site
Aluminium Capacitors - 1726156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726156
Aluminium Capacitors 1726156
Capacitor Al 105deg 100uF 10V 6.3x5

Capacitor Al 105deg 100uF 10V 6.3x5

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-2166-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2166-ND
Aluminum Electrolytic Capacitors 1189-2166-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ML100MEFC6.3X5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ML100MEFC6.3X5
Capacitors - Aluminum Electrolytic Capacitors 10ML100MEFC6.3X5
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Ml Series, 100 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 39K0689 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ml Series, 100 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
39K0689
Aluminium Electrolytic Capacitor, Ml Series, 100 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 39K0689
Aluminium Electrolytic Capacitor, ML Series, 100 - F, - 20%, 10 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ML Series, 100 - F, - 20%, 10 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Radial; Capacitance Rubycon - 54T4132 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Radial; Capacitance Rubycon
54T4132
Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Radial; Capacitance Rubycon 54T4132
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 10V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 10V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7047801 7047801P 1189-2166-ND 10ML100MEFC6.3X5 39K0689 54T4132
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Ml Series, 100 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C593U040EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details