820µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Cap Aluminum Lytic 820uF 10V 20% (10 X 9mm) Radial 5mm 1540mA 2000h 105°C Product overview: 10AX820MEFC10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 10V, 1540mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 10V, 1540mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10AX820MEFC10X9 can be used for catalog matching and distributor lookup.
CAP ALUM 820UF 20% 10V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2164-ND | 58-10AX820MEFC10X9 | 10AX820MEFC10X9 |
| Product Name | Aluminum Electrolytic Capacitors | 820uF 10V 1540mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |