68uF 100V Radial Aluminum Electrolytic Capacitor 20% Product overview: 100ZLJ68M8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLJ68M8X20 can be used for catalog matching and distributor lookup.
Manufacturer: Rubycon
Win Source Part Number: 799259-100ZLJ68M8X20
Series: ZLJ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 68μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Impedance: 160 mOhm
Lifetime @ Temp.: 9000 Hrs @ 105°C
Polarization: Polar
Family Name: ZLJ
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 520mA @ 120Hz
Ripple Current - High Frequency: 1.04A @ 100kHz
Height - Seated (Maximum): 0.866" (22.00mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): NRZJ680M100V8X20F; NRSH680M100V8X20F;
Introduction Date: September 23, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
68µF 100V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
CAP ALUM 68UF 20% 100V RADIAL
CAP ALUM 68UF 20% 100V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-100ZLJ68M8X20 | 799259-100ZLJ68M8X20 | 1189-2156-ND | 100ZLJ68M8X20 | 100ZLJ68M8X20 |
| Product Name | 68uF 100V Capacitor | Aluminum Capacitors - 100ZLJ68M8X20 | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |