330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
330uF 100V Radial Electrolytic Capacitor, 20% Tol, 105°C, 2.6A Ripple Product overview: 100ZLJ330M12.5X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 100V, 2.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 100V, 2.6A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLJ330M12.5X35
Aluminium Electrolytic Capacitor, ZLJ Series, 330 - F, - 20%, 100 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 330UF 20% 100V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1042-ND | 58-100ZLJ330M12.5X35 | 08X4778 | 100ZLJ330M12.5X35 |
| Product Name | Aluminum Electrolytic Capacitors | 330uF 100V 2.6A Capacitor | Aluminium Electrolytic Capacitor, Zlj Series, 330 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |