Rubycon Corporation Aluminum Electrolytic Capacitors 100ZLH82MEFCT810X16

Description
82µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 100ZLH82MEFCT810X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100ZLH82MEFCT810X16-ND
Aluminum Electrolytic Capacitors 100ZLH82MEFCT810X16-ND
82µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

82µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
82uF 100V 780mA Capacitor
58-100ZLH82MEFCT810X16
82uF 100V 780mA Capacitor 58-100ZLH82MEFCT810X16
Cap Aluminum Lytic 82uF 100V 20% (10 X 16mm) Radial 5mm 780mA 10000h 105°C Ammo Product overview: 100ZLH82MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 100V, 780mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 100V, 780mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH82MEFCT810X 16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 82uF 100V 20% (10 X 16mm) Radial 5mm 780mA 10000h 105°C Ammo Product overview: 100ZLH82MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 100V, 780mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 100V, 780mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH82MEFCT810X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZLH82MEFCT810X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZLH82MEFCT810X16
Capacitors - Aluminum Electrolytic Capacitors 100ZLH82MEFCT810X16
CAP ALUM 82UF 20% 100V RADIAL

CAP ALUM 82UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 100ZLH82MEFCT810X16-ND 58-100ZLH82MEFCT810X16 100ZLH82MEFCT810X16
Product Name Aluminum Electrolytic Capacitors 82uF 100V 780mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details