Rubycon Corporation 68uF 100V 735mA Capacitor 100ZLH68MEFC8X20

Description
Cap Aluminum Lytic 68uF 100V 20% (8 X 20mm) Radial 3.5mm 735mA 8000h 105°C Bulk Product overview: 100ZLH68MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 100V, 735mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 100V, 735mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH68MEFC8X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 68uF 100V 20% (8 X 20mm) Radial 3.5mm 735mA 8000h 105°C Bulk Product overview: 100ZLH68MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 100V, 735mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 100V, 735mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH68MEFC8X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68uF 100V 735mA Capacitor
58-100ZLH68MEFC8X20
68uF 100V 735mA Capacitor 58-100ZLH68MEFC8X20
Cap Aluminum Lytic 68uF 100V 20% (8 X 20mm) Radial 3.5mm 735mA 8000h 105°C Bulk Product overview: 100ZLH68MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 100V, 735mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 100V, 735mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH68MEFC8X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 68uF 100V 20% (8 X 20mm) Radial 3.5mm 735mA 8000h 105°C Bulk Product overview: 100ZLH68MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 100V, 735mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 100V, 735mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH68MEFC8X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1036-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1036-ND
Aluminum Electrolytic Capacitors 1189-1036-ND
68µF 100V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

68µF 100V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 68 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4771 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 68 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X4771
Aluminium Electrolytic Capacitor, Zlh Series, 68 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X4771
Aluminium Electrolytic Capacitor, ZLH Series, 68 - F, - 20%, 100 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 68 - F, - 20%, 100 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZLH68MEFC8X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100ZLH68MEFC8X20
Capacitors - Aluminum Electrolytic Capacitors 100ZLH68MEFC8X20
CAP ALUM 68UF 20% 100V RADIAL

CAP ALUM 68UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-100ZLH68MEFC8X20 1189-1036-ND 08X4771 100ZLH68MEFC8X20
Product Name 68uF 100V 735mA Capacitor Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 68 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details