Rubycon Corporation 560uF 100V 2470mA Capacitor 100ZLH560MEFC18X31.5

Description
Cap Aluminum Lytic 560uF 100V 20% (18 X 31.5mm) Radial 7.5mm 2470mA 10000h 105°C Bulk Product overview: 100ZLH560MEFC18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 100V, 2470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 100V, 2470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH560MEFC18X3 1.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 560uF 100V 20% (18 X 31.5mm) Radial 7.5mm 2470mA 10000h 105°C Bulk Product overview: 100ZLH560MEFC18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 100V, 2470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 100V, 2470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH560MEFC18X3 1.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 100V 2470mA Capacitor
58-100ZLH560MEFC18X31.5
560uF 100V 2470mA Capacitor 58-100ZLH560MEFC18X31.5
Cap Aluminum Lytic 560uF 100V 20% (18 X 31.5mm) Radial 7.5mm 2470mA 10000h 105°C Bulk Product overview: 100ZLH560MEFC18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 100V, 2470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 100V, 2470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH560MEFC18X3 1.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 560uF 100V 20% (18 X 31.5mm) Radial 7.5mm 2470mA 10000h 105°C Bulk Product overview: 100ZLH560MEFC18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 100V, 2470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 100V, 2470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH560MEFC18X31.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358129-100ZLH560MEFC18X31.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358129-100ZLH560MEFC18X31.5
Capacitors - Aluminum Electrolytic Capacitors 1358129-100ZLH560MEFC18X31.5
Win Source Part Number: 1358129-100ZLH560MEF C18X31.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 100 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.359 A @ 120 Hz Ripple Current @ High Frequency: 2.47 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 1.319" (33.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 27 mOhms

Win Source Part Number: 1358129-100ZLH560MEFC18X31.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.359 A @ 120 Hz
Ripple Current @ High Frequency: 2.47 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 1.319" (33.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 27 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2949-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2949-ND
Aluminum Electrolytic Capacitors 1189-2949-ND
560µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

560µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
CAP ALUM 560UF 20% 100V RADIAL - 683-100ZLH560MEFC18X31.5 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 560UF 20% 100V RADIAL
683-100ZLH560MEFC18X31.5
CAP ALUM 560UF 20% 100V RADIAL 683-100ZLH560MEFC18X31.5
CAP ALUM 560UF 20% 100V RADIAL

CAP ALUM 560UF 20% 100V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 100ZLH560MEFC18X31.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZLH560MEFC18X31.5
Capacitors - Aluminum Electrolytic Capacitors 100ZLH560MEFC18X31.5
CAP ALUM 560UF 20% 100V RADIAL

CAP ALUM 560UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-100ZLH560MEFC18X31.5 1358129-100ZLH560MEFC18X31.5 1189-2949-ND 683-100ZLH560MEFC18X31.5 100ZLH560MEFC18X31.5
Product Name 560uF 100V 2470mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAP ALUM 560UF 20% 100V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers