Manufacturer: Rubycon
Win Source Part Number: 1329546-100ZLH470MEF
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.630" Dia (16.00mm)
Applications: General Purpose
Height - Seated (Max): 1.319" (33.50mm)
Standard Package: 400
Mounting: Through Hole
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.295" (7.50mm)
Impedance: 33 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 100ZLH470MEFC16X315,
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.32 A @ 120 Hz
Ripple Current @ High Frequency: 2.4 A @ 100 kHz
470uF 100V 20% Radial Al Electrolytic Cap 16x31.5mm 2.4A Product overview: 100ZLH470MEFC16X31.5
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 470UF 20% 100V RADIAL
Aluminium Electrolytic Capacitor, ZLH Series, 470 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes
470uF 100V ±20% Plugin,D16xL31.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 470UF 20% 100V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329546-100ZLH470MEFC16X31.5 | 58-100ZLH470MEFC16X31.5 | 1189-1712-ND | 100ZLH470MEFC16X31.5 | 08X4769 | 100ZLH470MEFC16X31.5 | 100ZLH470MEFC16X31.5 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 470uF 100V 2.4A Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |