Rubycon Corporation Aluminium Capacitors 100ZLH150MEFC12.5X20

Description
Capacitor Al 105deg 150uF 100V 12.5x20
Request a Quote Datasheet
Description
Capacitor Al 105deg 150uF 100V 12.5x20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037605
Aluminium Capacitors 7037605
Capacitor Al 105deg 150uF 100V 12.5x20

Capacitor Al 105deg 150uF 100V 12.5x20

Supplier's Site
Aluminium Capacitors - 7037605P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037605P
Aluminium Capacitors 7037605P
Capacitor Al 105deg 150uF 100V 12.5x20

Capacitor Al 105deg 150uF 100V 12.5x20

Supplier's Site
Aluminium Capacitors - 1727607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727607
Aluminium Capacitors 1727607
Capacitor Al 105deg 150uF 100V 12.5x20

Capacitor Al 105deg 150uF 100V 12.5x20

Supplier's Site
Singapore, Singapore
150uF 100V 1.43A Capacitor
58-100ZLH150MEFC12.5X20
150uF 100V 1.43A Capacitor 58-100ZLH150MEFC12.5X20
150uF 100V Al-Ly Cap Radial 1.43A 105C 85mR Product overview: 100ZLH150MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 100V, 1.43A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 100V, 1.43A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH150MEFC12.5 X20 can be used for catalog matching and distributor lookup.

150uF 100V Al-Ly Cap Radial 1.43A 105C 85mR Product overview: 100ZLH150MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 100V, 1.43A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 100V, 1.43A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH150MEFC12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1150230-100ZLH150MEFC12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1150230-100ZLH150MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1150230-100ZLH150MEFC12.5X20
Win Source Part Number: 1150230-100ZLH150MEF C12.5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Impedance: 85 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): 100ZLH150MEFC 12.5X20; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-2940,100ZLH150M EFC12.5X20-ND Ripple Current @ Low Frequency: 715 mA @ 120 Hz Ripple Current @ High Frequency: 1.43 A @ 100 kHz

Win Source Part Number: 1150230-100ZLH150MEFC12.5X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZLH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 85 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): 100ZLH150MEFC 12.5X20;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-2940,100ZLH150MEFC12.5X20-ND
Ripple Current @ Low Frequency: 715 mA @ 120 Hz
Ripple Current @ High Frequency: 1.43 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2940-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2940-ND
Aluminum Electrolytic Capacitors 1189-2940-ND
150µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

150µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 100ZLH150MEFC12.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100ZLH150MEFC12.5X20
Aluminum Electrolytic Capacitors 100ZLH150MEFC12.5X20
CAP ALUM 150UF 20% 100V RADIAL

CAP ALUM 150UF 20% 100V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZLH150MEFC12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100ZLH150MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 100ZLH150MEFC12.5X20
CAP ALUM 150UF 20% 100V RADIAL

CAP ALUM 150UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037605 7037605P 58-100ZLH150MEFC12.5X20 1150230-100ZLH150MEFC12.5X20 1189-2940-ND 100ZLH150MEFC12.5X20 100ZLH150MEFC12.5X20
Product Name Aluminium Capacitors Aluminium Capacitors 150uF 100V 1.43A Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details