Rubycon Corporation Aluminum Electrolytic Capacitors 100ZL68MEFC10X16

Description
68µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4149-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4149-ND
Aluminum Electrolytic Capacitors 1189-4149-ND
68µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

68µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zl Series, 68 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 26M5636 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 68 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
26M5636
Aluminium Electrolytic Capacitor, Zl Series, 68 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 26M5636
Aluminium Electrolytic Capacitor, ZL Series, 68 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 68 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZL68MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZL68MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 100ZL68MEFC10X16
CAP ALUM 68UF 20% 100V RADIAL

CAP ALUM 68UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-4149-ND 26M5636 100ZL68MEFC10X16
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 68 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713187 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details