Rubycon Corporation Aluminum Electrolytic Capacitors 100ZL680MEFC18X40

Description
680µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3970-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3970-ND
Aluminum Electrolytic Capacitors 1189-3970-ND
680µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

680µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZL680MEFC18X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100ZL680MEFC18X40
Capacitors - Aluminum Electrolytic Capacitors 100ZL680MEFC18X40
CAP ALUM 680UF 20% 100V RADIAL

CAP ALUM 680UF 20% 100V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 100 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 26M5637 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 100 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
26M5637
Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 100 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 26M5637
Aluminium Electrolytic Capacitor, ZL Series, 680 - F, - 20%, 100 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 680 - F, - 20%, 100 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3970-ND 100ZL680MEFC18X40 26M5637
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 100 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details