Rubycon Corporation Aluminum Electrolytic Capacitors 100ZL330MEFCG412.5X40

Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 100ZL330MEFCG412.5X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100ZL330MEFCG412.5X40-ND
Aluminum Electrolytic Capacitors 100ZL330MEFCG412.5X40-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZL330MEFCG412.5X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZL330MEFCG412.5X40
Capacitors - Aluminum Electrolytic Capacitors 100ZL330MEFCG412.5X40
CAP ALUM 330UF 20% 100V RADIAL

CAP ALUM 330UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 100ZL330MEFCG412.5X40-ND 100ZL330MEFCG412.5X40
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details