Rubycon Corporation Aluminum Electrolytic Capacitors 100ZL180MEFCG412.5X25

Description
180µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3701-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3701-3-ND
Aluminum Electrolytic Capacitors 1189-3701-3-ND
180µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

180µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZL180MEFCG412.5X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZL180MEFCG412.5X25
Capacitors - Aluminum Electrolytic Capacitors 100ZL180MEFCG412.5X25
CAP ALUM 180UF 20% 100V RADIAL

CAP ALUM 180UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-3701-3-ND 100ZL180MEFCG412.5X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C242U200BB2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details