Rubycon Corporation Aluminum Electrolytic Capacitors 100ZL100MEFC10X23

Description
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4147-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4147-ND
Aluminum Electrolytic Capacitors 1189-4147-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7037396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037396
Aluminium Capacitors 7037396
Capacitor Al 105deg 100uF 100V 10x23

Capacitor Al 105deg 100uF 100V 10x23

Supplier's Site
Aluminium Capacitors - 7037396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037396P
Aluminium Capacitors 7037396P
Capacitor Al 105deg 100uF 100V 10x23

Capacitor Al 105deg 100uF 100V 10x23

Supplier's Site
Aluminium Capacitors - 1726294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726294
Aluminium Capacitors 1726294
Capacitor Al 105deg 100uF 100V 10x23

Capacitor Al 105deg 100uF 100V 10x23

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1358224-100ZL100MEFC10X23 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358224-100ZL100MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 1358224-100ZL100MEFC10X23
Win Source Part Number: 1358224-100ZL100MEFC 10X23 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZL Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Lifetime @ Temp.: 4000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 440 mA @ 120 Hz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.984" (25.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 120 mOhms

Win Source Part Number: 1358224-100ZL100MEFC10X23
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZL
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 4000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 440 mA @ 120 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.984" (25.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 120 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZL100MEFC10X23 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZL100MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 100ZL100MEFC10X23
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zl Series, 100 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 26M5634 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 100 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
26M5634
Aluminium Electrolytic Capacitor, Zl Series, 100 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 26M5634
Aluminium Electrolytic Capacitor, ZL Series, 100 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 100 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-4147-ND 7037396 7037396P 1358224-100ZL100MEFC10X23 100ZL100MEFC10X23 26M5634
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 100 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 107SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details