Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 100YXJ220M12.5X25

Description
Manufacturer: Rubycon Win Source Part Number: 1330498-100YXJ220M12 .5X25 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.492" Dia (12.50mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Impedance: 60 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1028,100YXJ220M 125X25 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.134 A @ 120 Hz Ripple Current @ High Frequency: 1.62 A @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1330498-100YXJ220M12 .5X25 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.492" Dia (12.50mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Impedance: 60 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1028,100YXJ220M 125X25 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.134 A @ 120 Hz Ripple Current @ High Frequency: 1.62 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1330498-100YXJ220M12.5X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330498-100YXJ220M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 1330498-100YXJ220M12.5X25
Manufacturer: Rubycon Win Source Part Number: 1330498-100YXJ220M12 .5X25 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.492" Dia (12.50mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Impedance: 60 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1028,100YXJ220M 125X25 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.134 A @ 120 Hz Ripple Current @ High Frequency: 1.62 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330498-100YXJ220M12.5X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.492" Dia (12.50mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 60 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1028,100YXJ220M125X25
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.134 A @ 120 Hz
Ripple Current @ High Frequency: 1.62 A @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 7497243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497243P
Aluminium Capacitors 7497243P
Capacitor Al 105deg 220uF 100V 12.5X25

Capacitor Al 105deg 220uF 100V 12.5X25

Supplier's Site
Aluminium Capacitors - 7497243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497243
Aluminium Capacitors 7497243
Rubycon 100YXJ220M12.5X25 Capacitor

Rubycon 100YXJ220M12.5X25 Capacitor

Supplier's Site
Aluminium Capacitors - 1728071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728071
Aluminium Capacitors 1728071
Capacitor Al 105deg 220uF 100V 12.5X25

Capacitor Al 105deg 220uF 100V 12.5X25

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1028-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1028-ND
Aluminum Electrolytic Capacitors 1189-1028-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
220uF 100V 1.62A Capacitor
58-100YXJ220M12.5X25
220uF 100V 1.62A Capacitor 58-100YXJ220M12.5X25
220uF 100V Aluminum Electrolytic Capacitor Radial 5mm 1.62A Product overview: 100YXJ220M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.62A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.62A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100YXJ220M12.5X25 can be used for catalog matching and distributor lookup.

220uF 100V Aluminum Electrolytic Capacitor Radial 5mm 1.62A Product overview: 100YXJ220M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.62A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.62A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100YXJ220M12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 100YXJ220M12.5X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100YXJ220M12.5X25
Aluminum Electrolytic Capacitors 100YXJ220M12.5X25
CAP ALUM 220UF 20% 100V RADIAL

CAP ALUM 220UF 20% 100V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxj Series, 220 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4765 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxj Series, 220 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
08X4765
Aluminium Electrolytic Capacitor, Yxj Series, 220 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 08X4765
Aluminium Electrolytic Capacitor, YXJ Series, 220 - F, - 20%, 100 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXJ Series, 220 - F, - 20%, 100 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100YXJ220M12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100YXJ220M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 100YXJ220M12.5X25
CAP ALUM 220UF 20% 100V RADIAL

CAP ALUM 220UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330498-100YXJ220M12.5X25 7497243P 7497243 1189-1028-ND 58-100YXJ220M12.5X25 100YXJ220M12.5X25 08X4765 100YXJ220M12.5X25
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 220uF 100V 1.62A Capacitor Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxj Series, 220 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details