Rubycon Corporation Aluminum Electrolytic Capacitors 100YXG820M18X40

Description
820µF 100V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 100V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1025-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1025-ND
Aluminum Electrolytic Capacitors 1189-1025-ND
820µF 100V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

820µF 100V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100YXG820M18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100YXG820M18X40
Capacitors - Aluminum Electrolytic Capacitors 100YXG820M18X40
CAP ALUM 820UF 20% 100V RADIAL

CAP ALUM 820UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-1025-ND 100YXG820M18X40
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers