Rubycon Corporation 39uF 100V 300mA Capacitor 100YXG39MEFC8X16

Description
Cap Aluminum Lytic 39uF 100V 20% (8 X 16mm) Radial 3.5mm 300mA 4000h 105°C Bulk Product overview: 100YXG39MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 100V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 100V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100YXG39MEFC8X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 39uF 100V 20% (8 X 16mm) Radial 3.5mm 300mA 4000h 105°C Bulk Product overview: 100YXG39MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 100V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 100V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100YXG39MEFC8X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
39uF 100V 300mA Capacitor
58-100YXG39MEFC8X16
39uF 100V 300mA Capacitor 58-100YXG39MEFC8X16
Cap Aluminum Lytic 39uF 100V 20% (8 X 16mm) Radial 3.5mm 300mA 4000h 105°C Bulk Product overview: 100YXG39MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 100V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 100V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100YXG39MEFC8X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 39uF 100V 20% (8 X 16mm) Radial 3.5mm 300mA 4000h 105°C Bulk Product overview: 100YXG39MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 100V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 100V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100YXG39MEFC8X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 100YXG39MEFC8X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100YXG39MEFC8X16-ND
Aluminum Electrolytic Capacitors 100YXG39MEFC8X16-ND
39µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

39µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358044-100YXG39MEFC8X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358044-100YXG39MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 1358044-100YXG39MEFC8X16
Win Source Part Number: 1358044-100YXG39MEFC 8X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXG Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 39 µF Tolerance: ±20% Voltage - Rated: 100 V Lifetime @ Temp.: 4000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 150 mA @ 120 Hz Ripple Current @ High Frequency: 300 mA @ 100 kHz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 45 mOhms

Win Source Part Number: 1358044-100YXG39MEFC8X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 39 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 4000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 150 mA @ 120 Hz
Ripple Current @ High Frequency: 300 mA @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 45 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100YXG39MEFC8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100YXG39MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 100YXG39MEFC8X16
CAP ALUM 39UF 20% 100V RADIAL

CAP ALUM 39UF 20% 100V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 100YXG39MEFC8X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100YXG39MEFC8X16
Aluminum Electrolytic Capacitors 100YXG39MEFC8X16
CAP ALUM 39UF 20% 100V RADIAL

CAP ALUM 39UF 20% 100V RADIAL

Supplier's Site Datasheet
CAP ALUM 39UF 20% 100V RADIAL - 683-100YXG39MEFC8X16 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 39UF 20% 100V RADIAL
683-100YXG39MEFC8X16
CAP ALUM 39UF 20% 100V RADIAL 683-100YXG39MEFC8X16
CAP ALUM 39UF 20% 100V RADIAL

CAP ALUM 39UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-100YXG39MEFC8X16 100YXG39MEFC8X16-ND 1358044-100YXG39MEFC8X16 100YXG39MEFC8X16 100YXG39MEFC8X16 683-100YXG39MEFC8X16
Product Name 39uF 100V 300mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAP ALUM 39UF 20% 100V RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39 microF 39 microF 39 microF 39 microF 39 microF 39 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details