Cap Aluminum Lytic 10uF 100V 20% (6.3 X 11mm) Radial 2.5mm 140mA 5000h 105°C Ammo Product overview: 100YXF10MEFCT16.3X11
10µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
10µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP ALUM 10UF 20% 100V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-100YXF10MEFCT16.3X11 | 1189-3698-1-ND | 100YXF10MEFCT16.3X11 |
| Product Name | 10uF 100V 140mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |