Rubycon Corporation Aluminum Electrolytic Capacitors 100USC3300MEFCSN30X35

Description
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2875-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2875-ND
Aluminum Electrolytic Capacitors 1189-2875-ND
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
3300uF 100V 4060mA Capacitor
58-100USC3300MEFCSN30X35
3300uF 100V 4060mA Capacitor 58-100USC3300MEFCSN30X35
Cap Aluminum Lytic 3300uF 100V 20% (30 X 35mm) Snap-In 10mm 4060mA 3000h 85°C Bulk Product overview: 100USC3300MEFCSN30X3 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 100V, 4060mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 100V, 4060mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100USC3300MEFCSN3 0X35 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3300uF 100V 20% (30 X 35mm) Snap-In 10mm 4060mA 3000h 85°C Bulk Product overview: 100USC3300MEFCSN30X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 100V, 4060mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 100V, 4060mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100USC3300MEFCSN30X35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1189-2875-ND 58-100USC3300MEFCSN30X35
Product Name Aluminum Electrolytic Capacitors 3300uF 100V 4060mA Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details