Rubycon Corporation Aluminum Capacitors - 100USC3300MEFCSN25X50 100USC3300MEFCSN25X50

Description
Manufacturer: Rubycon Win Source Part Number: 770933-100USC3300MEF CSN25X50 Series: USC Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 100V Applications: General Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: USC Categories: Capacitors Dimension: 0.984" Dia (25.00mm) Ripple Current - Low Frequency: 4.06A @ 120Hz Ripple Current - High Frequency: 4.669A @ 10kHz Height - Seated (Maximum): 2.047" (52.00mm) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 770933-100USC3300MEF CSN25X50 Series: USC Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 100V Applications: General Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: USC Categories: Capacitors Dimension: 0.984" Dia (25.00mm) Ripple Current - Low Frequency: 4.06A @ 120Hz Ripple Current - High Frequency: 4.669A @ 10kHz Height - Seated (Maximum): 2.047" (52.00mm) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 100USC3300MEFCSN25X50 - 770933-100USC3300MEFCSN25X50 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 100USC3300MEFCSN25X50
770933-100USC3300MEFCSN25X50
Aluminum Capacitors - 100USC3300MEFCSN25X50 770933-100USC3300MEFCSN25X50
Manufacturer: Rubycon Win Source Part Number: 770933-100USC3300MEF CSN25X50 Series: USC Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 100V Applications: General Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: USC Categories: Capacitors Dimension: 0.984" Dia (25.00mm) Ripple Current - Low Frequency: 4.06A @ 120Hz Ripple Current - High Frequency: 4.669A @ 10kHz Height - Seated (Maximum): 2.047" (52.00mm) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 770933-100USC3300MEFCSN25X50
Series: USC
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 100V
Applications: General
Capacitance: 3300μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Family Name: USC
Categories: Capacitors
Dimension: 0.984" Dia (25.00mm)
Ripple Current - Low Frequency: 4.06A @ 120Hz
Ripple Current - High Frequency: 4.669A @ 10kHz
Height - Seated (Maximum): 2.047" (52.00mm)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2764-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2764-ND
Aluminum Electrolytic Capacitors 1189-2764-ND
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
CAP ALUM 3300UF 20% 100V SNAP - 683-100USC3300MEFCSN25X50 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 3300UF 20% 100V SNAP
683-100USC3300MEFCSN25X50
CAP ALUM 3300UF 20% 100V SNAP 683-100USC3300MEFCSN25X50
CAP ALUM 3300UF 20% 100V SNAP

CAP ALUM 3300UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 770933-100USC3300MEFCSN25X50 1189-2764-ND 683-100USC3300MEFCSN25X50
Product Name Aluminum Capacitors - 100USC3300MEFCSN25X50 Aluminum Electrolytic Capacitors CAP ALUM 3300UF 20% 100V SNAP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1730262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details