Rubycon Corporation Aluminum Electrolytic Capacitors 100USC2200MEFCSN30X30

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2743-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2743-ND
Aluminum Electrolytic Capacitors 1189-2743-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
2200uF 100V 3120mA Capacitor
58-100USC2200MEFCSN30X30
2200uF 100V 3120mA Capacitor 58-100USC2200MEFCSN30X30
Cap Aluminum Lytic 2200uF 100V 20% (30 X 30mm) Snap-In 10mm 3120mA 3000h 85°C Bulk Product overview: 100USC2200MEFCSN30X3 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 100V, 3120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 100V, 3120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100USC2200MEFCSN3 0X30 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 100V 20% (30 X 30mm) Snap-In 10mm 3120mA 3000h 85°C Bulk Product overview: 100USC2200MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 100V, 3120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 100V, 3120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100USC2200MEFCSN30X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100USC2200MEFCSN30X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100USC2200MEFCSN30X30
Capacitors - Aluminum Electrolytic Capacitors 100USC2200MEFCSN30X30
CAP ALUM 2200UF 20% 100V SNAP

CAP ALUM 2200UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2743-ND 58-100USC2200MEFCSN30X30 100USC2200MEFCSN30X30
Product Name Aluminum Electrolytic Capacitors 2200uF 100V 3120mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details