Rubycon Corporation Aluminum Capacitors - 100USC2200MEFCSN25X35 100USC2200MEFCSN25X35

Description
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016294-100USC2200ME FCSN25X35 Packaging: Bulk Voltage Rating: 100 V Height - Seated (Max): 37.0078 mm Mounting: SMD (SMT) Capacitance: 2.2 mF Tolerance: 20 % Ripple Current: 3.12 A Height: 35 mm Diameter: 25 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): LGU2A222MELB; 100MXC2200MEFCSN30X3 5; SLPX222M080C3P3; SLPX222M100E3P3; SLPX222M100C7P3; LLS2A222MELB; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 100 V Lead Pitch: 10.0076 mm Life (Hours): 3000 hours
Request a Quote Datasheet
Description
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016294-100USC2200ME FCSN25X35 Packaging: Bulk Voltage Rating: 100 V Height - Seated (Max): 37.0078 mm Mounting: SMD (SMT) Capacitance: 2.2 mF Tolerance: 20 % Ripple Current: 3.12 A Height: 35 mm Diameter: 25 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): LGU2A222MELB; 100MXC2200MEFCSN30X3 5; SLPX222M080C3P3; SLPX222M100E3P3; SLPX222M100C7P3; LLS2A222MELB; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 100 V Lead Pitch: 10.0076 mm Life (Hours): 3000 hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 100USC2200MEFCSN25X35 - 1016294-100USC2200MEFCSN25X35 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 100USC2200MEFCSN25X35
1016294-100USC2200MEFCSN25X35
Aluminum Capacitors - 100USC2200MEFCSN25X35 1016294-100USC2200MEFCSN25X35
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016294-100USC2200ME FCSN25X35 Packaging: Bulk Voltage Rating: 100 V Height - Seated (Max): 37.0078 mm Mounting: SMD (SMT) Capacitance: 2.2 mF Tolerance: 20 % Ripple Current: 3.12 A Height: 35 mm Diameter: 25 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): LGU2A222MELB; 100MXC2200MEFCSN30X3 5; SLPX222M080C3P3; SLPX222M100E3P3; SLPX222M100C7P3; LLS2A222MELB; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 100 V Lead Pitch: 10.0076 mm Life (Hours): 3000 hours

Manufacturer: Rubycon
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016294-100USC2200MEFCSN25X35
Packaging: Bulk
Voltage Rating: 100 V
Height - Seated (Max): 37.0078 mm
Mounting: SMD (SMT)
Capacitance: 2.2 mF
Tolerance: 20 %
Ripple Current: 3.12 A
Height: 35 mm
Diameter: 25 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): LGU2A222MELB; 100MXC2200MEFCSN30X35; SLPX222M080C3P3; SLPX222M100E3P3; SLPX222M100C7P3; LLS2A222MELB;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 100 V
Lead Pitch: 10.0076 mm
Life (Hours): 3000 hours

Buy Now
Aluminum Electrolytic Capacitors - 100USC2200MEFCSN25X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100USC2200MEFCSN25X35-ND
Aluminum Electrolytic Capacitors 100USC2200MEFCSN25X35-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100USC2200MEFCSN25X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100USC2200MEFCSN25X35
Capacitors - Aluminum Electrolytic Capacitors 100USC2200MEFCSN25X35
CAP ALUM 2200UF 20% 100V SNAP

CAP ALUM 2200UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1016294-100USC2200MEFCSN25X35 100USC2200MEFCSN25X35-ND 100USC2200MEFCSN25X35
Product Name Aluminum Capacitors - 100USC2200MEFCSN25X35 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes
Capacitance Range 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details