Rubycon Corporation Aluminum Electrolytic Capacitors 100RX304R7M8X11.5

Description
4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet
Description
4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1010-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1010-ND
Aluminum Electrolytic Capacitors 1189-1010-ND
4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100RX304R7M8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100RX304R7M8X11.5
Capacitors - Aluminum Electrolytic Capacitors 100RX304R7M8X11.5
CAP ALUM 4.7UF 20% 100V RADIAL

CAP ALUM 4.7UF 20% 100V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Rx30 Series, 4.7 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0211 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 4.7 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
01X0211
Aluminium Electrolytic Capacitor, Rx30 Series, 4.7 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 01X0211
Aluminium Electrolytic Capacitor, RX30 Series, 4.7 - F, - 20%, 100 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 4.7 - F, - 20%, 100 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1010-ND 100RX304R7M8X11.5 01X0211
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Rx30 Series, 4.7 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers