Rubycon Corporation Automotive 47uF 100V 330mA Capacitor 100RX3047M10X16

Description
Cap Aluminum Lytic 47uF 100V 20% (10 X 16mm) Radial 5mm 330mA 2000h 130°C Automotive Bulk Product overview: 100RX3047M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 100V, 330mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 100V, 330mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100RX3047M10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 100V 20% (10 X 16mm) Radial 5mm 330mA 2000h 130°C Automotive Bulk Product overview: 100RX3047M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 100V, 330mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 100V, 330mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100RX3047M10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 47uF 100V 330mA Capacitor
58-100RX3047M10X16
Automotive 47uF 100V 330mA Capacitor 58-100RX3047M10X16
Cap Aluminum Lytic 47uF 100V 20% (10 X 16mm) Radial 5mm 330mA 2000h 130°C Automotive Bulk Product overview: 100RX3047M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 100V, 330mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 100V, 330mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100RX3047M10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 100V 20% (10 X 16mm) Radial 5mm 330mA 2000h 130°C Automotive Bulk Product overview: 100RX3047M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 100V, 330mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 100V, 330mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100RX3047M10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1009-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1009-ND
Aluminum Electrolytic Capacitors 1189-1009-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 100RX3047M10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100RX3047M10X16
Aluminum Electrolytic Capacitors 100RX3047M10X16
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100RX3047M10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100RX3047M10X16
Capacitors - Aluminum Electrolytic Capacitors 100RX3047M10X16
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-100RX3047M10X16 1189-1009-ND 100RX3047M10X16 100RX3047M10X16
Product Name Automotive 47uF 100V 330mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details