Rubycon Corporation Aluminum Electrolytic Capacitors 100RX30470M18X31.5

Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Request a Quote Datasheet
Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 100RX30470M18X31.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100RX30470M18X31.5-ND
Aluminum Electrolytic Capacitors 100RX30470M18X31.5-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1192170-100RX30470M18X31.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1192170-100RX30470M18X31.5
Capacitors - Aluminum Electrolytic Capacitors 1192170-100RX30470M18X31.5
Win Source Part Number: 1192170-100RX30470M1 8X31.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: RX30 Package: Bulk Applications: Automotive Height - Seated (Max): 1.319" (33.50mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 100 V Ratings: AEC-Q200 Lead Spacing: 0.295" (7.50mm) Impedance: 92 mOhms Lifetime @ Temp.: 4000 Hrs @ 130°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.2 A @ 120 Hz Ripple Current @ High Frequency: 1.6 A @ 100 kHz

Win Source Part Number: 1192170-100RX30470M18X31.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: RX30
Package: Bulk
Applications: Automotive
Height - Seated (Max): 1.319" (33.50mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Ratings: AEC-Q200
Lead Spacing: 0.295" (7.50mm)
Impedance: 92 mOhms
Lifetime @ Temp.: 4000 Hrs @ 130°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.2 A @ 120 Hz
Ripple Current @ High Frequency: 1.6 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100RX30470M18X31.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100RX30470M18X31.5
Capacitors - Aluminum Electrolytic Capacitors 100RX30470M18X31.5
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 100RX30470M18X31.5-ND 1192170-100RX30470M18X31.5 100RX30470M18X31.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details