Rubycon Corporation Aluminum Electrolytic Capacitors 100PX680MEFC16X31.5

Description
680µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1006-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1006-ND
Aluminum Electrolytic Capacitors 1189-1006-ND
680µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

680µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100PX680MEFC16X31.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100PX680MEFC16X31.5
Capacitors - Aluminum Electrolytic Capacitors 100PX680MEFC16X31.5
CAP ALUM 680UF 20% 100V RADIAL

CAP ALUM 680UF 20% 100V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 680Uf, 100V, 20%, Radial; Capacitance Rubycon - 39T8349 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 100V, 20%, Radial; Capacitance Rubycon
39T8349
Aluminum Electrolytic Capacitor, 680Uf, 100V, 20%, Radial; Capacitance Rubycon 39T8349
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 100V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 100V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Px Series, 680 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4748 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 680 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X4748
Aluminium Electrolytic Capacitor, Px Series, 680 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X4748
Aluminium Electrolytic Capacitor, PX Series, 680 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 680 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1006-ND 100PX680MEFC16X31.5 39T8349 08X4748
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 680Uf, 100V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Px Series, 680 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details