Rubycon Corporation Aluminum Electrolytic Capacitors 100PX4R7MEFC5X11

Description
4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1005-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1005-ND
Aluminum Electrolytic Capacitors 1189-1005-ND
4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Px Series, 4.7 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4746 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 4.7 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
08X4746
Aluminium Electrolytic Capacitor, Px Series, 4.7 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 08X4746
Aluminium Electrolytic Capacitor, PX Series, 4.7 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 4.7 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100PX4R7MEFC5X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100PX4R7MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 100PX4R7MEFC5X11
CAP ALUM 4.7UF 20% 100V RADIAL

CAP ALUM 4.7UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1005-ND 08X4746 100PX4R7MEFC5X11
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Px Series, 4.7 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details