Rubycon Corporation Aluminum Electrolytic Capacitors 100PX47MEFC8X11.5

Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1004-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1004-ND
Aluminum Electrolytic Capacitors 1189-1004-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
47uF 100V 185mA Capacitor
58-100PX47MEFC8X11.5
47uF 100V 185mA Capacitor 58-100PX47MEFC8X11.5
Cap Aluminum Lytic 47uF 100V 20% (8 X 11.5mm) Radial 3.5mm 185mA 1000h 105°C Bulk Product overview: 100PX47MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 185mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 185mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100PX47MEFC8X11.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 100V 20% (8 X 11.5mm) Radial 3.5mm 185mA 1000h 105°C Bulk Product overview: 100PX47MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 185mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 185mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100PX47MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1129564-100PX47MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1129564-100PX47MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1129564-100PX47MEFC8X11.5
Win Source Part Number: 1129564-100PX47MEFC8 X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): 100PX47MEFC 8X11.5; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 100PX47MEFC8X115,118 9-1004 Ripple Current @ Low Frequency: 185 mA @ 120 Hz Ripple Current @ High Frequency: 277.5 mA @ 10 kHz

Win Source Part Number: 1129564-100PX47MEFC8X11.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): 100PX47MEFC 8X11.5;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 100PX47MEFC8X115,1189-1004
Ripple Current @ Low Frequency: 185 mA @ 120 Hz
Ripple Current @ High Frequency: 277.5 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 100PX47MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100PX47MEFC8X11.5
Aluminum Electrolytic Capacitors 100PX47MEFC8X11.5
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100PX47MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100PX47MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 100PX47MEFC8X11.5
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site
Cap Aluminum Lytic 47uF 100V 20% (8 X 11.5mm) Radial 3.5mm 185mA 1000h 105C Bulk - 683-100PX47MEFC8X11.5 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 47uF 100V 20% (8 X 11.5mm) Radial 3.5mm 185mA 1000h 105C Bulk
683-100PX47MEFC8X11.5
Cap Aluminum Lytic 47uF 100V 20% (8 X 11.5mm) Radial 3.5mm 185mA 1000h 105C Bulk 683-100PX47MEFC8X11.5
Cap Aluminum Lytic 47uF 100V 20% (8 X 11.5mm) Radial 3.5mm 185mA 1000h 105C Bulk

Cap Aluminum Lytic 47uF 100V 20% (8 X 11.5mm) Radial 3.5mm 185mA 1000h 105C Bulk

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Rubycon - 39T8348 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Rubycon
39T8348
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Rubycon 39T8348
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1004-ND 58-100PX47MEFC8X11.5 1129564-100PX47MEFC8X11.5 100PX47MEFC8X11.5 100PX47MEFC8X11.5 683-100PX47MEFC8X11.5 39T8348
Product Name Aluminum Electrolytic Capacitors 47uF 100V 185mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum Lytic 47uF 100V 20% (8 X 11.5mm) Radial 3.5mm 185mA 1000h 105C Bulk Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details