Rubycon Corporation Aluminum Electrolytic Capacitors 100PX33MEFCT78X11.5

Description
33µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 100PX33MEFCT78X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100PX33MEFCT78X11.5-ND
Aluminum Electrolytic Capacitors 100PX33MEFCT78X11.5-ND
33µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

33µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100PX33MEFCT78X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100PX33MEFCT78X11.5
Capacitors - Aluminum Electrolytic Capacitors 100PX33MEFCT78X11.5
CAP ALUM 33UF 20% 100V RADIAL

CAP ALUM 33UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 100PX33MEFCT78X11.5-ND 100PX33MEFCT78X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details