Win Source Part Number: 1357682-100PX33MEFC8
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: PX
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 140 mA @ 120 Hz
Ripple Current @ High Frequency: 210 mA @ 10 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Cap Aluminum Lytic 33uF 100V 20% (8 X 11.5mm) Radial 3.5mm 140mA 1000h 105°C Bulk Product overview: 100PX33MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 100V, 140mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 100V, 140mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100PX33MEFC8X11.5
33µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAP ALUM 33UF 20% 100V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 100V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
33uF 100V ±20% 140mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 33UF 20% 100V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1357682-100PX33MEFC8X11.5 | 58-100PX33MEFC8X11.5 | 100PX33MEFC8X11.5-ND | 100PX33MEFC8X11.5 | 39T8346 | 100PX33MEFC8X11.5 | 100PX33MEFC8X11.5 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 33uF 100V 140mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 33Uf, 100V, 20%, Radial; Capacitance Rubycon | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -25 to 105 C (-13 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |