Cap Aluminum Lytic 330uF 100V 20% (12.5 X 25mm) Radial 5mm 690mA 2000h 105°C Bulk Product overview: 100PX330MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 100V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 100V, 690mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100PX330MEFC12.5X
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Win Source Part Number: 1133550-100PX330MEFC
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.043" (26.50mm)
Standard Package: 1,000
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): 100PX330MEFC 12.5X25;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 100PX330MEFC125X25,1
Ripple Current @ Low Frequency: 690 mA @ 120 Hz
Ripple Current @ High Frequency: 828 mA @ 10 kHz
Aluminium Electrolytic Capacitor, PX Series, 330 - F, - 20%, 100 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 330UF 20% 100V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-100PX330MEFC12.5X25 | 1189-1003-ND | 1133550-100PX330MEFC12.5X25 | 08X4745 | 100PX330MEFC12.5X25 |
| Product Name | 330uF 100V 690mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Px Series, 330 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |