Rubycon Corporation Aluminum Electrolytic Capacitors 100PX100MEFC10X16

Description
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote
Description
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1129577-100PX100MEFC10X16 is an aluminum electrolytic capacitor from the PX series. It features a capacitance of 100 µF with a tolerance of ±20% and is rated for a voltage of 100 V. The capacitor is designed for a temperature range of -55°C to 105°C and has a lifespan of 2000 hours at 105°C. It is a polarized component with a radial can package, suitable for through-hole mounting. The dimensions include a diameter of 10.00 mm and a maximum height of 17.50 mm. The lead spacing is 5.00 mm. This capacitor can handle a ripple current of 290 mA at 120 Hz and 348 mA at 10 kHz, making it suitable for general-purpose applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1129577-100PX100MEFC10X16 is an aluminum electrolytic capacitor from the PX series. It features a capacitance of 100 µF with a tolerance of ±20% and is rated for a voltage of 100 V. The capacitor is designed for a temperature range of -55°C to 105°C and has a lifespan of 2000 hours at 105°C. It is a polarized component with a radial can package, suitable for through-hole mounting. The dimensions include a diameter of 10.00 mm and a maximum height of 17.50 mm. The lead spacing is 5.00 mm. This capacitor can handle a ripple current of 290 mA at 120 Hz and 348 mA at 10 kHz, making it suitable for general-purpose applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-100PX100MEFC10X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-100PX100MEFC10X16-ND
Aluminum Electrolytic Capacitors 1189-100PX100MEFC10X16-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1129577-100PX100MEFC10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1129577-100PX100MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 1129577-100PX100MEFC10X16
Win Source Part Number: 1129577-100PX100MEFC 10X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Bulk Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): 100PX100MEFC 10X16; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 290 mA @ 120 Hz Ripple Current @ High Frequency: 348 mA @ 10 kHz

Win Source Part Number: 1129577-100PX100MEFC10X16
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): 100PX100MEFC 10X16;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 290 mA @ 120 Hz
Ripple Current @ High Frequency: 348 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
100uF 100V 290mA Capacitor
58-100PX100MEFC10X16
100uF 100V 290mA Capacitor 58-100PX100MEFC10X16
Cap Aluminum Lytic 100uF 100V 20% (10 X 16mm) Radial 5mm 290mA 2000h 105°C Bulk Product overview: 100PX100MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V, 290mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, 290mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100PX100MEFC10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 100V 20% (10 X 16mm) Radial 5mm 290mA 2000h 105°C Bulk Product overview: 100PX100MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V, 290mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, 290mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100PX100MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 100V, 20%, Radial; Capacitance Rubycon - 39T8343 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 100V, 20%, Radial; Capacitance Rubycon
39T8343
Aluminum Electrolytic Capacitor, 100Uf, 100V, 20%, Radial; Capacitance Rubycon 39T8343
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 100V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 100V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 100PX100MEFC10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100PX100MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 100PX100MEFC10X16
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 100PX100MEFC10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100PX100MEFC10X16
Aluminum Electrolytic Capacitors 100PX100MEFC10X16
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-100PX100MEFC10X16-ND 1129577-100PX100MEFC10X16 58-100PX100MEFC10X16 39T8343 100PX100MEFC10X16 100PX100MEFC10X16
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100uF 100V 290mA Capacitor Aluminum Electrolytic Capacitor, 100Uf, 100V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details