Rubycon Corporation 2200uF 100V 2550mA Capacitor 100MXG2200MEFCSN30X30

Description
Cap Aluminum Lytic 2200uF 100V 20% (30 X 30mm) Snap-In 10mm 2550mA 2000h 105°C Bulk Product overview: 100MXG2200MEFCSN30X3 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 100V, 2550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 100V, 2550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100MXG2200MEFCSN3 0X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2200uF 100V 20% (30 X 30mm) Snap-In 10mm 2550mA 2000h 105°C Bulk Product overview: 100MXG2200MEFCSN30X3 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 100V, 2550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 100V, 2550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100MXG2200MEFCSN3 0X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200uF 100V 2550mA Capacitor
58-100MXG2200MEFCSN30X30
2200uF 100V 2550mA Capacitor 58-100MXG2200MEFCSN30X30
Cap Aluminum Lytic 2200uF 100V 20% (30 X 30mm) Snap-In 10mm 2550mA 2000h 105°C Bulk Product overview: 100MXG2200MEFCSN30X3 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 100V, 2550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 100V, 2550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100MXG2200MEFCSN3 0X30 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 100V 20% (30 X 30mm) Snap-In 10mm 2550mA 2000h 105°C Bulk Product overview: 100MXG2200MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 100V, 2550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 100V, 2550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100MXG2200MEFCSN30X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - 100MXG2200MEFCSN30X30 - 853598-100MXG2200MEFCSN30X30 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 100MXG2200MEFCSN30X30
853598-100MXG2200MEFCSN30X30
Aluminum Capacitors - 100MXG2200MEFCSN30X30 853598-100MXG2200MEFCSN30X30
Manufacturer: Rubycon Win Source Part Number: 853598-100MXG2200MEF CSN30X30 Series: MXG Features: 2200 µF 100 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Other Part Number: 100MXG2200MEFC30X30, 100MXG2200MEFC30X30- ND, 1189-100MXG2200MEFCS N30X30

Manufacturer: Rubycon
Win Source Part Number: 853598-100MXG2200MEFCSN30X30
Series: MXG
Features: 2200 µF 100 V Aluminum Electrolytic Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Other Part Number: 100MXG2200MEFC30X30, 100MXG2200MEFC30X30-ND, 1189-100MXG2200MEFCSN30X30

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-100MXG2200MEFCSN30X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-100MXG2200MEFCSN30X30-ND
Aluminum Electrolytic Capacitors 1189-100MXG2200MEFCSN30X30-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100MXG2200MEFCSN30X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100MXG2200MEFCSN30X30
Capacitors - Aluminum Electrolytic Capacitors 100MXG2200MEFCSN30X30
CAP ALUM 2200UF 20% 100V SNAP

CAP ALUM 2200UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-100MXG2200MEFCSN30X30 853598-100MXG2200MEFCSN30X30 1189-100MXG2200MEFCSN30X30-ND 100MXG2200MEFCSN30X30
Product Name 2200uF 100V 2550mA Capacitor Aluminum Capacitors - 100MXG2200MEFCSN30X30 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E9 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details