Rubycon Corporation Film Capacitors 100MU682MA13216

Description
6800pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 100MU682MA13216-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
100MU682MA13216-ND
Film Capacitors 100MU682MA13216-ND
6800pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)

6800pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors 100MU682MA13216
CAP FILM 6800PF 20% 100VDC 1206

CAP FILM 6800PF 20% 100VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 100MU682MA13216-ND 100MU682MA13216
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SVL050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details