Rubycon Corporation Aluminum Electrolytic Capacitors 100LSQ22000MEFC51X118

Description
22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 100LSQ22000MEFC51X118-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100LSQ22000MEFC51X118-ND
Aluminum Electrolytic Capacitors 100LSQ22000MEFC51X118-ND
22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C

22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 22000Uf, 100V, 20%, Panel; Capacitance Rubycon - 54T4324 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22000Uf, 100V, 20%, Panel; Capacitance Rubycon
54T4324
Aluminum Electrolytic Capacitor, 22000Uf, 100V, 20%, Panel; Capacitance Rubycon 54T4324
ALUMINUM ELECTROLYTIC CAPACITOR, 22000UF, 100V, 20%, PANEL; Capacitance:22000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22000UF, 100V, 20%, PANEL; Capacitance:22000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100LSQ22000MEFC51X118 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100LSQ22000MEFC51X118
Capacitors - Aluminum Electrolytic Capacitors 100LSQ22000MEFC51X118
CAP ALUM 22000UF 20% 100V SCREW

CAP ALUM 22000UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 100LSQ22000MEFC51X118-ND 54T4324 100LSQ22000MEFC51X118
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22000Uf, 100V, 20%, Panel; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details