Rubycon Corporation Aluminum Electrolytic Capacitors 100LSQ15000MEFC51X83

Description
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C
Request a Quote
Description
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 54T4322, has a capacitance of 15000 µF and a rated voltage of 100V with a tolerance of ±20%. It is designed for panel mounting and is compliant with RoHS standards. The capacitor operates within a temperature range of -40°C to +85°C and has a load life of 3000 hours at 85°C. The maximum leakage current is specified as I = 0.02CV or 5mA, whichever is smaller, after five minutes of applying the rated voltage. The dissipation factor is also defined, ensuring performance reliability under specified conditions. This capacitor is suitable for applications requiring significant capacitance and voltage handling, making it a viable option for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 54T4322, has a capacitance of 15000 µF and a rated voltage of 100V with a tolerance of ±20%. It is designed for panel mounting and is compliant with RoHS standards. The capacitor operates within a temperature range of -40°C to +85°C and has a load life of 3000 hours at 85°C. The maximum leakage current is specified as I = 0.02CV or 5mA, whichever is smaller, after five minutes of applying the rated voltage. The dissipation factor is also defined, ensuring performance reliability under specified conditions. This capacitor is suitable for applications requiring significant capacitance and voltage handling, making it a viable option for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 100LSQ15000MEFC51X83-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100LSQ15000MEFC51X83-ND
Aluminum Electrolytic Capacitors 100LSQ15000MEFC51X83-ND
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C

15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100LSQ15000MEFC51X83 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100LSQ15000MEFC51X83
Capacitors - Aluminum Electrolytic Capacitors 100LSQ15000MEFC51X83
CAP ALUM 15000UF 20% 100V SCREW

CAP ALUM 15000UF 20% 100V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor, 15000Uf, 100V, 20%, Panel; Capacitance Rubycon - 54T4322 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15000Uf, 100V, 20%, Panel; Capacitance Rubycon
54T4322
Aluminum Electrolytic Capacitor, 15000Uf, 100V, 20%, Panel; Capacitance Rubycon 54T4322
ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 100V, 20%, PANEL; Capacitance:15000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 100V, 20%, PANEL; Capacitance:15000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 100LSQ15000MEFC51X83-ND 100LSQ15000MEFC51X83 54T4322
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 15000Uf, 100V, 20%, Panel; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711151 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details