Rubicon Technology Optical Windows

Description
In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high optical quality and strength, including round windows up to 300 mm or 12 inches in diameter. Material ES2 High Purity Sapphire (99.999%) Crystal Quality Optical Grades No Grain Boundaries, Twins, Lineages, or Crack Transmission Best UV Grade sapphire in the industry Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Shape and Sizes Round Up to 12” (300 mm) Square/Rectangle Up to 250 mm Dimensions Rod Stock Length Up to 200 mm Thickness Up to 50mm + Surface Finish Fine Grind Single or Double Side Polished Available Options Beveled and Chamfered Edges Radius Corners, Custom Shapes and Features
Description
In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high optical quality and strength, including round windows up to 300 mm or 12 inches in diameter. Material ES2 High Purity Sapphire (99.999%) Crystal Quality Optical Grades No Grain Boundaries, Twins, Lineages, or Crack Transmission Best UV Grade sapphire in the industry Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Shape and Sizes Round Up to 12” (300 mm) Square/Rectangle Up to 250 mm Dimensions Rod Stock Length Up to 200 mm Thickness Up to 50mm + Surface Finish Fine Grind Single or Double Side Polished Available Options Beveled and Chamfered Edges Radius Corners, Custom Shapes and Features

Suppliers

Company
Product
Description
Supplier Links
Optical Windows -  - Rubicon Technology
Bensenville, IL, USA
Optical Windows
Optical Windows
In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high optical quality and strength, including round windows up to 300 mm or 12 inches in diameter. Material ES2 High Purity Sapphire (99.999%) Crystal Quality Optical Grades No Grain Boundaries, Twins, Lineages, or Crack Transmission Best UV Grade sapphire in the industry Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Shape and Sizes Round Up to 12” (300 mm) Square/Rectangle Up to 250 mm Dimensions Rod Stock Length Up to 200 mm Thickness Up to 50mm + Surface Finish Fine Grind Single or Double Side Polished Available Options Beveled and Chamfered Edges Radius Corners, Custom Shapes and Features

In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high optical quality and strength, including round windows up to 300 mm or 12 inches in diameter.

Material

  • ES2 High Purity Sapphire (99.999%)

Crystal Quality

  • Optical Grades
  • No Grain Boundaries, Twins, Lineages, or Crack

Transmission

  • Best UV Grade sapphire in the industry

Orientation

  • C–Plane (0001)
  • A–Plane (11-20)
  • R–Plane (10-12)
  • M–Plane (10-10)
  • Random

Shape and Sizes

  • Round Up to 12” (300 mm)
  • Square/Rectangle Up to 250 mm Dimensions

Rod Stock Length

  • Up to 200 mm

Thickness

  • Up to 50mm +

Surface Finish

  • Fine Grind
  • Single or Double Side Polished

Available Options

  • Beveled and Chamfered Edges
  • Radius Corners, Custom Shapes and Features
Supplier's Site

Technical Specifications

  Rubicon Technology
Product Category Optical Windows
Product Name Optical Windows
Window Material Sapphire
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Rectangular Windows - WINR-127-063-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Rectangular
View Details