DYMO Label Printer Tape, Black On White, 2.7M; Label Tape Type Dymo 1868811

Description
LABEL PRINTER TAPE, BLACK ON WHITE, 2.7M; Label Tape Type:Thermal Transfer; Tape Length:2.7m; Tape Width:24mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Dymo XTL 300 & XTL 500 Label Printers; Product Range:XTL RoHS Compliant: NA
Datasheet
Description
LABEL PRINTER TAPE, BLACK ON WHITE, 2.7M; Label Tape Type:Thermal Transfer; Tape Length:2.7m; Tape Width:24mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Dymo XTL 300 & XTL 500 Label Printers; Product Range:XTL RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Black On White, 2.7M; Label Tape Type Dymo - 43AC4103 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Black On White, 2.7M; Label Tape Type Dymo
43AC4103
Label Printer Tape, Black On White, 2.7M; Label Tape Type Dymo 43AC4103
LABEL PRINTER TAPE, BLACK ON WHITE, 2.7M; Label Tape Type:Thermal Transfer; Tape Length:2.7m; Tape Width:24mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Dymo XTL 300 & XTL 500 Label Printers; Product Range:XTL RoHS Compliant: NA

LABEL PRINTER TAPE, BLACK ON WHITE, 2.7M; Label Tape Type:Thermal Transfer; Tape Length:2.7m; Tape Width:24mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Dymo XTL 300 & XTL 500 Label Printers; Product Range:XTL RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 43AC4103
Product Name Label Printer Tape, Black On White, 2.7M; Label Tape Type Dymo
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details