DYMO Label Tape, 0.23 X 29.8Ft, Black/white; Label Tape Type Dymo 1868735

Description
LABEL TAPE, 0.23" X 29.8FT, BLACK/WHITE; Label Tape Type:Adhesive; Tape Length:9.1m; Tape Width:6mm; Tape Material:Polyester; Label Tape Colour:Black on White; For Use With:Dymo XTL 300 & XTL 500 Label Printers; Product Range:XTL RoHS Compliant: Yes
Datasheet
Description
LABEL TAPE, 0.23" X 29.8FT, BLACK/WHITE; Label Tape Type:Adhesive; Tape Length:9.1m; Tape Width:6mm; Tape Material:Polyester; Label Tape Colour:Black on White; For Use With:Dymo XTL 300 & XTL 500 Label Printers; Product Range:XTL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Tape, 0.23 X 29.8Ft, Black/white; Label Tape Type Dymo - 79Y5375 - Newark, An Avnet Company
Chicago, IL, United States
Label Tape, 0.23 X 29.8Ft, Black/white; Label Tape Type Dymo
79Y5375
Label Tape, 0.23 X 29.8Ft, Black/white; Label Tape Type Dymo 79Y5375
LABEL TAPE, 0.23" X 29.8FT, BLACK/WHITE; Label Tape Type:Adhesive; Tape Length:9.1m; Tape Width:6mm; Tape Material:Polyester; Label Tape Colour:Black on White; For Use With:Dymo XTL 300 & XTL 500 Label Printers; Product Range:XTL RoHS Compliant: Yes

LABEL TAPE, 0.23" X 29.8FT, BLACK/WHITE; Label Tape Type:Adhesive; Tape Length:9.1m; Tape Width:6mm; Tape Material:Polyester; Label Tape Colour:Black on White; For Use With:Dymo XTL 300 & XTL 500 Label Printers; Product Range:XTL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 79Y5375
Product Name Label Tape, 0.23 X 29.8Ft, Black/white; Label Tape Type Dymo
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details