A strong permanent adhesive. Adheres well to most surfaces. Flexible material conforms to curverd sufaces. Resistant to water chemicals and oil (Vinyl) dirt and oils (Polyester). Compatible with the Rhino Pro range of printers
Tape Width = 12 mm
Works With Printer Models = Rhino 3000, Rhino 4200, Rhino 5000, Rhino 5200, Rhino 6000, Rhino 6500
Background Colour = Red
Print Colour = White
Tape Length = 18 ft
RS Components, Ltd. | |
---|---|
Product Category | Label Materials |
Product Number | 7457692 |
Width | 0.4724 inches (12 mm) |